Belden Inc. Multiple Conductor Cables 8729 0091000

Description
4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5563-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5563-1000-ND
Multiple Conductor Cables BEL5563-1000-ND
4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR,4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT W - 70005216 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR,4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT W
70005216
MULTI CONDUCTOR,4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT W 70005216
Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 22 AWG Conductor, 19 x 34 Stranding Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770. Three 23 AWG solid and one 25 AWG stranded tinned copper-coated steel drain wires.

Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 22 AWG Conductor, 19 x 34 Stranding
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.
Three 23 AWG solid and one 25 AWG stranded tinned copper-coated steel drain wires.

Supplier's Site
Multiconductor Shielded Cable, 4 Conductor, 22Awg, 1000Ft; Cable Shielding Belden - 15B3509 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 4 Conductor, 22Awg, 1000Ft; Cable Shielding Belden
15B3509
Multiconductor Shielded Cable, 4 Conductor, 22Awg, 1000Ft; Cable Shielding Belden 15B3509
MULTICONDUCTOR SHIELDED CABLE, 4 CONDUCTOR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 4 CONDUCTOR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5563-1000-ND 70005216 15B3509
Product Name Multiple Conductor Cables MULTI CONDUCTOR,4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT W Multiconductor Shielded Cable, 4 Conductor, 22Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Drain Wire; Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details