Belden Inc. Multiple Conductor Cables 8728 060U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10237-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10237-ND
Multiple Conductor Cables BEL10237-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F5663 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F5663
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F5663
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10237-ND 02F5663
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details