Belden Inc. Multiple Conductor Cables 8723SB 0101000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8723SB0101000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8723SB0101000-ND
Multiple Conductor Cables 8723SB0101000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden - 66K6057 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden
66K6057
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden 66K6057
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Brilliance Shipboard Audio,Cntrl Cbl, LS, Zero Halogen,2 FS PR #22 PP FRNHPO,blk - 70004635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Brilliance Shipboard Audio,Cntrl Cbl, LS, Zero Halogen,2 FS PR #22 PP FRNHPO,blk
70004635
Brilliance Shipboard Audio,Cntrl Cbl, LS, Zero Halogen,2 FS PR #22 PP FRNHPO,blk 70004635
Brilliance Shipboard Audio,Cntrl Cbl, LS, Zero Halogen,2 FS PR #22 PP FRNHPO,blk

Brilliance Shipboard Audio,Cntrl Cbl, LS, Zero Halogen,2 FS PR #22 PP FRNHPO,blk

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 8723SB0101000-ND 66K6057 70004635
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden Brilliance Shipboard Audio,Cntrl Cbl, LS, Zero Halogen,2 FS PR #22 PP FRNHPO,blk
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC21005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details