Belden Inc. Audio, Control & Instrument, #22-2pr, PO, Indiv. Foil, PVC Jkt, CM 8723

Description
Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductors, polypropylene insulation, twisted pairs, individually Beldfoil® shielded (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet
Description
Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductors, polypropylene insulation, twisted pairs, individually Beldfoil® shielded (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio, Control & Instrument, #22-2pr, PO, Indiv. Foil, PVC Jkt, CM - 8723 - Belden Inc.
St. Louis, MO, United States
Audio, Control & Instrument, #22-2pr, PO, Indiv. Foil, PVC Jkt, CM
8723
Audio, Control & Instrument, #22-2pr, PO, Indiv. Foil, PVC Jkt, CM 8723
Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductors, polypropylene insulation, twisted pairs, individually Beldfoil® shielded (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductors, polypropylene insulation, twisted pairs, individually Beldfoil® shielded (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Supplier's Site Datasheet
Multipair Shielded Cable, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden - 54M3110 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden
54M3110
Multipair Shielded Cable, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden 54M3110
Multipair Shielded Cable, 22 AWG, 0.325 mm , 7 x 0.255mm RoHS Compliant: Yes

Multipair Shielded Cable, 22 AWG, 0.325 mm , 7 x 0.255mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 8723 54M3110
Product Name Audio, Control & Instrument, #22-2pr, PO, Indiv. Foil, PVC Jkt, CM Multipair Shielded Cable, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; PP - Polypropylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Foil; Individually Foiled + No Overall
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6019A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details