Belden Inc. Multiple Conductor Cables 8723 060U1000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8723060U1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8723060U1000-ND
Multiple Conductor Cables 8723060U1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, 2Pair, 22Awg. 1000Ft, 300V, Chrome; Cable Shielding Belden - 87K2826 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 2Pair, 22Awg. 1000Ft, 300V, Chrome; Cable Shielding Belden
87K2826
Shielded Multipair Cable, 2Pair, 22Awg. 1000Ft, 300V, Chrome; Cable Shielding Belden 87K2826
SHIELDED MULTIPAIR CABLE, 2PAIR, 22AWG. 1000FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 2PAIR, 22AWG. 1000FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multipair Screened Cable, Audio Control, 2 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft, 305 M Rohs Compliant Belden - 38Y7379 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Audio Control, 2 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft, 305 M Rohs Compliant Belden
38Y7379
Multipair Screened Cable, Audio Control, 2 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft, 305 M Rohs Compliant Belden 38Y7379
Multipair Screened Cable, Audio Control, 2 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 1000 ft, 305 m RoHS Compliant: Yes

Multipair Screened Cable, Audio Control, 2 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 1000 ft, 305 m RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTERR
70004742
PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTERR 70004742
PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTERR

PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTERR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 8723060U1000-ND 87K2826 38Y7379 70004742
Product Name Multiple Conductor Cables Shielded Multipair Cable, 2Pair, 22Awg. 1000Ft, 300V, Chrome; Cable Shielding Belden Multipair Screened Cable, Audio Control, 2 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 1000 Ft, 305 M Rohs Compliant Belden PAIRED CABLE, 2 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTERR
Product Category Cable Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details