Belden Inc. Multiple Conductor Cables 8723 0605000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-87230605000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-87230605000-DS-ND
Multiple Conductor Cables 135-87230605000-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 5000Ft 300V Chrome; Cable Shielding Belden - 02F5313 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 5000Ft 300V Chrome; Cable Shielding Belden
02F5313
Shielded Multipair Cable 2Pr 5000Ft 300V Chrome; Cable Shielding Belden 02F5313
SHIELDED MULTIPAIR CABLE 2PR 5000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 5000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-87230605000-DS-ND 02F5313
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 5000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details