Belden Inc. Shld Multipair, 2 Pair, 22Awg, 15.24M; Cable Shielding Belden 8723-06050

Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 22Awg, 15.24M; Cable Shielding Belden - 99Y5166 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 15.24M; Cable Shielding Belden
99Y5166
Shld Multipair, 2 Pair, 22Awg, 15.24M; Cable Shielding Belden 99Y5166
SHLD MULTIPAIR, 2 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5166
Product Name Shld Multipair, 2 Pair, 22Awg, 15.24M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details