Belden Inc. Multiple Conductor Cables 8723 0603280

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 87230603280-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
87230603280-ND
Multiple Conductor Cables 87230603280-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden - 19C5227 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden
19C5227
Shielded Cable Multipair, 2Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden 19C5227
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 3280FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 3280FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 87230603280-ND 19C5227
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details