Belden Inc. Multiple Conductor Cables 8723 0602000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 2000.0' (609.6m)
Request a Quote
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 2000.0' (609.6m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Cable Multipair, 2Pair, 22AWG, 2000Ft, 300V features stranded tinned copper conductors with a size of 22 AWG and a total of four conductors. The cable is designed with polypropylene insulation and twisted pairs, each individually shielded with Beldfoil® for 100% coverage. The outer jacket is made of PVC, providing durability with a nominal diameter of 0.16 inches and a wall thickness of 0.02 inches. This cable has a maximum recommended current of 2.3 A per conductor at 25°C and is rated for a voltage of 300 V RMS. It operates within a temperature range of -20°C to +75°C. The nominal capacitance is 33 pF/ft between conductors and 62 pF/ft between conductors and shield, with a nominal characteristic impedance of 52 Ohm. The cable is suitable for indoor use and complies with various environmental regulations, including RoHS. Engineers considering this product should note its specifications for applications in audio, control, and instrumentation, as well as its compliance with NEC and UL standards.

Datasheet Summary
Powered by GS/AI

The Shielded Cable Multipair, 2Pair, 22AWG, 2000Ft, 300V features stranded tinned copper conductors with a size of 22 AWG and a total of four conductors. The cable is designed with polypropylene insulation and twisted pairs, each individually shielded with Beldfoil® for 100% coverage. The outer jacket is made of PVC, providing durability with a nominal diameter of 0.16 inches and a wall thickness of 0.02 inches. This cable has a maximum recommended current of 2.3 A per conductor at 25°C and is rated for a voltage of 300 V RMS. It operates within a temperature range of -20°C to +75°C. The nominal capacitance is 33 pF/ft between conductors and 62 pF/ft between conductors and shield, with a nominal characteristic impedance of 52 Ohm. The cable is suitable for indoor use and complies with various environmental regulations, including RoHS. Engineers considering this product should note its specifications for applications in audio, control, and instrumentation, as well as its compliance with NEC and UL standards.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 87230602000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
87230602000-ND
Multiple Conductor Cables 87230602000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 2000.0' (609.6m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden - 19C5226 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden
19C5226
Shielded Cable Multipair, 2Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden 19C5226
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 2000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 2000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 87230602000-ND 19C5226
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 22Awg, 2000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details