Belden Inc. Multiple Conductor Cables 8723 0601640

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1640.4' (500.0m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1640.4' (500.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 87230601640-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
87230601640-ND
Multiple Conductor Cables 87230601640-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1640.4' (500.0m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1640.4' (500.0m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 22Awg, 1640Ft, 300V; Cable Shielding Belden - 19C5225 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 1640Ft, 300V; Cable Shielding Belden
19C5225
Shielded Cable Multipair, 2Pair, 22Awg, 1640Ft, 300V; Cable Shielding Belden 19C5225
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 1640FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):499.872m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 1640FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):499.872m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 87230601640-ND 19C5225
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 22Awg, 1640Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/306-1500 - WAGO
Specs
Application Instrumentation and Control
View Details