4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Individually Shielded Paired Cable, 22 AWG, Polypropylene Insulation, PVC Jacket
Tinned copper conductors, polypropylene insulated. Black and red under a Beldfoil® aluminum-polyester shield, green and white under a Beldfoil® aluminum-polyester shield. Stranded tinned common drain wire. Chrome PVC jacket. Pairs cabled on common axis to reduce diameter. 60°C. NEC Type CM.
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 1000FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
MULTI-PAIR 4COND 22AWG 1000'
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Cable Assemblies |
| Product Number | BEL1373-1000-ND | 70004964 | 87K6336 | 8723 0601000 |
| Product Name | Multiple Conductor Cables | Cable, Multipair; 2 individual STP; 22 AWG, TC, Strand 7X30, PVC Jkt | Shielded Cable Multipair, 2Pair, 22Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden | Multiple Conductor Cables |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polypropylene | Polypropylene | ||
| Cable Conductor | Copper, Tinned | Copper | ||
| Cable Shielding | Foil | Foil |