Belden Inc. Multiple Conductor Cables 8723 060100

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1372-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1372-100-ND
Multiple Conductor Cables BEL1372-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 8723 060100 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
8723 060100
Multiple Conductor Cables 8723 060100
MULTI-PAIR 4COND 22AWG CHRM 100'

MULTI-PAIR 4COND 22AWG CHRM 100'

Supplier's Site Datasheet
Cable, Multipair; 2 individual STP; 22 AWG, TC, Strand 7X30, PVC Jkt - 70004961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 2 individual STP; 22 AWG, TC, Strand 7X30, PVC Jkt
70004961
Cable, Multipair; 2 individual STP; 22 AWG, TC, Strand 7X30, PVC Jkt 70004961
Tinned copper conductors, polypropylene insulated. Black and red under a Beldfoil® aluminum-polyester shield, green and white under a Beldfoil® aluminum-polyester shield. Stranded tinned common drain wire. Chrome PVC jacket. Pairs cabled on common axis to reduce diameter. 60°C. NEC Type CM.

Tinned copper conductors, polypropylene insulated. Black and red under a Beldfoil® aluminum-polyester shield, green and white under a Beldfoil® aluminum-polyester shield. Stranded tinned common drain wire. Chrome PVC jacket. Pairs cabled on common axis to reduce diameter. 60°C. NEC Type CM.

Supplier's Site
Shielded Cable Multipair, 2Pair, 100Ft, 300V, Chrome; Cable Shielding Belden - 87K2827 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 100Ft, 300V, Chrome; Cable Shielding Belden
87K2827
Shielded Cable Multipair, 2Pair, 100Ft, 300V, Chrome; Cable Shielding Belden 87K2827
SHIELDED CABLE MULTIPAIR, 2PAIR, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number BEL1372-100-ND 8723 060100 70004961 87K2827
Product Name Multiple Conductor Cables Multiple Conductor Cables Cable, Multipair; 2 individual STP; 22 AWG, TC, Strand 7X30, PVC Jkt Shielded Cable Multipair, 2Pair, 100Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details