Belden Inc. Shielded Cable Multipair, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden 8723.003

Description
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes
Description
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Cable Multipair, 2Pair, 22AWG, 100Ft, 300V features stranded tinned copper conductors with a gauge of 22 AWG, designed for audio, control, and instrumentation applications. It includes two twisted pairs, each individually shielded with Beldfoil® for 100% coverage, and a 24 AWG tinned copper drain wire. The cable is insulated with polypropylene and encased in a PVC jacket, providing durability and flexibility. Electrical specifications include a nominal conductor DCR of 14.7 Ohm/1000ft and a capacitance of 33 pF/ft between conductors. The cable supports a maximum recommended current of 2.3 A per conductor at 25°C and has a UL voltage rating of 300 V RMS. It operates effectively within a temperature range of -20°C to +75°C. This cable is suitable for indoor use and complies with various environmental directives, including RoHS. It is not intended for outdoor applications and has a bulk weight of 17 lbs per 1000ft. The minimum bend radius is 1.75 inches, ensuring ease of installation in tight spaces.

Datasheet Summary
Powered by GS/AI

The Shielded Cable Multipair, 2Pair, 22AWG, 100Ft, 300V features stranded tinned copper conductors with a gauge of 22 AWG, designed for audio, control, and instrumentation applications. It includes two twisted pairs, each individually shielded with Beldfoil® for 100% coverage, and a 24 AWG tinned copper drain wire. The cable is insulated with polypropylene and encased in a PVC jacket, providing durability and flexibility. Electrical specifications include a nominal conductor DCR of 14.7 Ohm/1000ft and a capacitance of 33 pF/ft between conductors. The cable supports a maximum recommended current of 2.3 A per conductor at 25°C and has a UL voltage rating of 300 V RMS. It operates effectively within a temperature range of -20°C to +75°C. This cable is suitable for indoor use and complies with various environmental directives, including RoHS. It is not intended for outdoor applications and has a bulk weight of 17 lbs per 1000ft. The minimum bend radius is 1.75 inches, ensuring ease of installation in tight spaces.

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden - 35M3445 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden
35M3445
Shielded Cable Multipair, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden 35M3445
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35M3445
Product Name Shielded Cable Multipair, 2Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details