Belden Inc. Shielded Cable, 1 Pair, 14Awg, 305M; Cable Shielding Belden 8720.00305

Description
SHIELDED CABLE, 1 PAIR, 14AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE, 1 PAIR, 14AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, 1 Pair, 14Awg, 305M; Cable Shielding Belden - 74AC3322 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 14Awg, 305M; Cable Shielding Belden
74AC3322
Shielded Cable, 1 Pair, 14Awg, 305M; Cable Shielding Belden 74AC3322
SHIELDED CABLE, 1 PAIR, 14AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 14AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Cable, 1 Pair, 14Awg, Per M; Cable Shielding Belden - 54AH7344 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 14Awg, Per M; Cable Shielding Belden
54AH7344
Shielded Cable, 1 Pair, 14Awg, Per M; Cable Shielding Belden 54AH7344
SHIELDED CABLE, 1 PAIR, 14AWG, PER M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Chrome; No. of Max Strands x Strand Size:19 RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 14AWG, PER M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Chrome; No. of Max Strands x Strand Size:19 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3322
Product Name Shielded Cable, 1 Pair, 14Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details