Belden Inc. Shld Multipair, 1 Pair, 16Awg; Cable Shielding Belden 8719NH.00305

Description
SHLD MULTIPAIR, 1 PAIR, 16AWG; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 1 PAIR, 16AWG; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1 Pair, 16Awg; Cable Shielding Belden - 29AH8927 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 16Awg; Cable Shielding Belden
29AH8927
Shld Multipair, 1 Pair, 16Awg; Cable Shielding Belden 29AH8927
SHLD MULTIPAIR, 1 PAIR, 16AWG; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 16AWG; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:19 x 29AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8927
Product Name Shld Multipair, 1 Pair, 16Awg; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details