The Belden 8719 is a 2 conductor cable featuring 16 AWG tinned copper conductors with polyethylene insulation and an overall Beldfoil® shield. It is designed for applications involving up to 600V analog signals, digital control, line level audio, voice communications, and panel wiring. The cable has a nominal diameter of 0.313 inches and is encased in a PVC outer jacket, making it suitable for indoor use. The electrical characteristics include a maximum current rating of 18 amps per conductor at 30°C, a direct current resistance of 4.52 Ohm per 1000 feet, and a characteristic impedance of 65 Ohm. The cable operates within a temperature range of -20°C to +80°C and has a minimum bend radius of 3.1 inches for both stationary and installation scenarios. Compliance with various standards is noted, including UL 1685 for flammability, NEC/UL Article 725 and 800, and AWM 20253. The product is also compliant with European and UK regulations, including RoHS and CE marking.
Electronic, 2 Conductor 16AWG (19x29) Tinned Copper, PE Insulation, Overall Beldfoil® Shield, PVC Outer Jacket, CM
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8719 |
| Product Name | Electronic, 2 C #16 Str TC, PE Ins, OS, PVC Jkt, CM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |