Belden Inc. Multiple Conductor Cables 8719 060U1000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5181-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5181-1000-ND
Multiple Conductor Cables BEL5181-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden - 02F5340 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden
02F5340
Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden 02F5340
SHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5181-1000-ND 02F5340
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details