Belden Inc. Multiple Conductor Cables 8719 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1111-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1111-500-ND
Multiple Conductor Cables BEL1111-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Paired Cable; Cable Shielding Belden - 15B3500 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Paired Cable; Cable Shielding Belden
15B3500
Shielded Paired Cable; Cable Shielding Belden 15B3500
SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; No. of Max Strands x Strand Size:19 x 29AWGRoHS Compliant: Yes

SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; No. of Max Strands x Strand Size:19 x 29AWGRoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT - 70004873 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT
70004873
PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT 70004873
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1111-500-ND 15B3500 70004873
Product Name Multiple Conductor Cables Shielded Paired Cable; Cable Shielding Belden PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details