Belden Inc. Multiple Conductor Cables 8719 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5557-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5557-1000-ND
Multiple Conductor Cables BEL5557-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden - 87K1789 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden
87K1789
Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden 87K1789
SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT - 70004874 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT
70004874
PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT 70004874
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5557-1000-ND 87K1789 70004874
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 16AWG STRAND (19X29), POLYTHEYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details