Belden Inc. Shld Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden 8719.01305

Description
SHLD CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden - 42AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden
42AC1348
Shld Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden 42AC1348
SHLD CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1348
Product Name Shld Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details