Belden Inc. Multiple Conductor Cables 8718 060U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5180-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5180-500-ND
Multiple Conductor Cables BEL5180-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 12Awg, 500Ft, 600V; Cable Shielding Belden - 02F5338 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 12Awg, 500Ft, 600V; Cable Shielding Belden
02F5338
Shielded Cable Multipair, 1Pair, 12Awg, 500Ft, 600V; Cable Shielding Belden 02F5338
SHIELDED CABLE MULTIPAIR, 1PAIR, 12AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 12AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5180-500-ND 02F5338
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 12Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 2075330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details