Belden Inc. Multiple Conductor Cables 8718 0602000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5555-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5555-2000-ND
Multiple Conductor Cables BEL5555-2000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 2000.0' (609.6m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Paired Cable; Cable Shielding Belden - 15B3497 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Paired Cable; Cable Shielding Belden
15B3497
Shielded Paired Cable; Cable Shielding Belden 15B3497
SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5555-2000-ND 15B3497
Product Name Multiple Conductor Cables Shielded Paired Cable; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details