Belden Inc. Multiple Conductor Cables 8718 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5554-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5554-1000-ND
Multiple Conductor Cables BEL5554-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable; Cable Shielding Belden - 02F6139 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Cable Shielding Belden
02F6139
Shielded Multiconductor Cable; Cable Shielding Belden 02F6139
SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5554-1000-ND 02F6139
Product Name Multiple Conductor Cables Shielded Multiconductor Cable; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products