Belden Inc. Multiple Conductor Cables 8692 0601000

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5553-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5553-1000-ND
Multiple Conductor Cables BEL5553-1000-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F1617 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F1617
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F1617
UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5553-1000-ND 03F1617
Product Name Multiple Conductor Cables Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to 3 Alligator Clips, Audio Test Cable - 2528 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details