Belden Inc. Multiple Conductor Cables 8691 060500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5552-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5552-500-ND
Multiple Conductor Cables BEL5552-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K1788 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
87K1788
Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden 87K1788
UNSHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5552-500-ND 87K1788
Product Name Multiple Conductor Cables Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Audio Cable - 3657700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details