Belden Inc. Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 8690 060U500

Description
UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F1602 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
03F1602
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 03F1602
UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1602
Product Name Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details