Belden Inc. Multiple Conductor Cables 8690 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5550-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5550-500-ND
Multiple Conductor Cables BEL5550-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 3 PAIRS CHRO - 70005811 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 3 PAIRS CHRO
70005811
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 3 PAIRS CHRO 70005811
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3496 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3496
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3496
UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5550-500-ND 70005811 15B3496
Product Name Multiple Conductor Cables CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 3 PAIRS CHRO Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers