Electronic, 2 Conductor 10AWG (19x23) Bare Copper, PVC Insulation, PVC Jkt
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8678 |
| Product Name | Electronic, 2 C #10 Str BC, PVC Ins, PVC Jkt |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |