Belden Inc. Multiple Conductor Cables 8678 060500

Description
2 Conductor Multi-Conductor Cable Chrome 10 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Chrome 10 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5548-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5548-500-ND
Multiple Conductor Cables BEL5548-500-ND
2 Conductor Multi-Conductor Cable Chrome 10 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Chrome 10 AWG 500.0' (152.4m)

Buy Now Datasheet
2#10 Pvc Parallel Rohs Compliant Belden - 87K1786 - Newark, An Avnet Company
Chicago, IL, United States
2#10 Pvc Parallel Rohs Compliant Belden
87K1786
2#10 Pvc Parallel Rohs Compliant Belden 87K1786
2#10 PVC PARALLEL ROHS COMPLIANT: YES

2#10 PVC PARALLEL ROHS COMPLIANT: YES

Supplier's Site
WIRE, DUPLEX, 10AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME - 70004200 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, DUPLEX, 10AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME
70004200
WIRE, DUPLEX, 10AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME 70004200
Stranded Bare Copper, +75 °C, 300 VRMS, PVC Insulation, Duplex Primary Wire Chrome PVC jacket

Stranded Bare Copper, +75 °C, 300 VRMS, PVC Insulation, Duplex Primary Wire

  • Chrome PVC jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5548-500-ND 87K1786 70004200
Product Name Multiple Conductor Cables 2#10 Pvc Parallel Rohs Compliant Belden WIRE, DUPLEX, 10AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3033/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers