Belden Inc. Multiple Conductor Cables 8677 060500

Description
2 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5547-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5547-500-ND
Multiple Conductor Cables BEL5547-500-ND
2 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden - 02F4262 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden
02F4262
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden 02F4262
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
WIRE, DUPLEX, 16AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME - 70004197 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, DUPLEX, 16AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME
70004197
WIRE, DUPLEX, 16AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME 70004197
Stranded Bare Copper, +75 °C, 300 VRMS, PVC Insulation, Duplex Primary Wire Chrome PVC jacket

Stranded Bare Copper, +75 °C, 300 VRMS, PVC Insulation, Duplex Primary Wire

  • Chrome PVC jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5547-500-ND 02F4262 70004197
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Belden WIRE, DUPLEX, 16AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details