Belden Inc. Multiple Conductor Cables 8675 060500

Description
2 Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)
Request a Quote
Description
2 Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable features two 14 AWG stranded bare copper conductors, insulated with PVC and encased in a PVC jacket. The conductors are arranged in parallel and have a nominal diameter of 0.168 x 0.29 inches with a wall thickness of 0.023 inches. This cable is rated for a maximum current of 8.5 amps per conductor at 25°C and has a non-UL voltage rating of 300 V RMS. It operates within a temperature range of -20°C to +75°C. The cable weighs 44 lbs per 1000 feet and has a maximum recommended pulling tension of 95 lbs, with a minimum bend radius of 1.75 inches. It is compliant with various EU directives, including RoHS, and is not plenum rated.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable features two 14 AWG stranded bare copper conductors, insulated with PVC and encased in a PVC jacket. The conductors are arranged in parallel and have a nominal diameter of 0.168 x 0.29 inches with a wall thickness of 0.023 inches. This cable is rated for a maximum current of 8.5 amps per conductor at 25°C and has a non-UL voltage rating of 300 V RMS. It operates within a temperature range of -20°C to +75°C. The cable weighs 44 lbs per 1000 feet and has a maximum recommended pulling tension of 95 lbs, with a minimum bend radius of 1.75 inches. It is compliant with various EU directives, including RoHS, and is not plenum rated.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5546-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5546-500-ND
Multiple Conductor Cables BEL5546-500-ND
2 Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)

Buy Now Datasheet
WIRE, DUPLEX, 14AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME - 70004199 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, DUPLEX, 14AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME
70004199
WIRE, DUPLEX, 14AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME 70004199
Stranded Bare Copper, +75 °C, 300 VRMS, PVC Insulation, Duplex Primary Wire Chrome PVC jacket

Stranded Bare Copper, +75 °C, 300 VRMS, PVC Insulation, Duplex Primary Wire

  • Chrome PVC jacket
Supplier's Site
Unshielded Multiconductor Cable 2 Conductor 14Awg 500Ft; Cable Shielding Belden - 87K7266 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 14Awg 500Ft; Cable Shielding Belden
87K7266
Unshielded Multiconductor Cable 2 Conductor 14Awg 500Ft; Cable Shielding Belden 87K7266
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5546-500-ND 70004199 87K7266
Product Name Multiple Conductor Cables WIRE, DUPLEX, 14AWG, STRANDED, 2 CONDUCTOR, PVC, PVC JACKET CHROME Unshielded Multiconductor Cable 2 Conductor 14Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data