Belden Inc. Sleeving, Tubular Wire Braid, 19.1Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 8670-250-0

Description
SLEEVING, TUBULAR WIRE BRAID, 19.1MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 19.1MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 19.1Mm, Tin, 250Ft; Sleeving / Tubing Type Belden - 02F4312 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 19.1Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
02F4312
Sleeving, Tubular Wire Braid, 19.1Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 02F4312
SLEEVING, TUBULAR WIRE BRAID, 19.1MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 19.1MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F4312
Product Name Sleeving, Tubular Wire Braid, 19.1Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details