Belden Inc. Sleeving, Tubular Wire Braid, 12.7Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 8669 000250

Description
SLEEVING, TUBULAR WIRE BRAID, 12.7MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 12.7MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 12.7Mm, Tin, 250Ft; Sleeving / Tubing Type Belden - 02F4323 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 12.7Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
02F4323
Sleeving, Tubular Wire Braid, 12.7Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 02F4323
SLEEVING, TUBULAR WIRE BRAID, 12.7MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 12.7MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:12.7mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F4323
Product Name Sleeving, Tubular Wire Braid, 12.7Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details