The Shielding & Bonding, TC Braid #13.3AWG (part number 8668) from Belden Inc. is designed for effective shielding and bonding of cables. It features a tinned copper conductor with a gauge of 13.3 AWG, constructed with 120 strands of 34 AWG wire. The braided tubular inner diameter measures 0.17 inches, and it has a circular mil area of 4800. The nominal direct current resistance (DCR) is 2.17 Ohm per 1000 feet, with a maximum recommended current of 36.0 A for a single conductor in free air at 30°C. The bulk cable weight is 17 lbs per 1000 feet. This product complies with various environmental regulations, including RoHS and WEEE directives, making it suitable for projects requiring adherence to these standards. Available lengths include 50 ft and 250 ft on reels, providing flexibility for different project needs.
Shielding & Bonding, TC Braid 13.3AWG (120x34)
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8668 |
| Product Name | Shielding & Bonding, TC Braid #13.3AWG |
| Product Type | Power Cable |
| Cable Jacket | None |
| Cable Insulation | None |
| Cable Conductor | Copper; Tinned Copper - Stranded |