Belden Inc. Sleeving, Tubular Wire Braid, 3.048Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 8660 000250

Description
SLEEVING, TUBULAR WIRE BRAID, 3.048MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:3.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 3.048MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:3.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 3.048Mm, Tin, 250Ft; Sleeving / Tubing Type Belden - 02F4315 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 3.048Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
02F4315
Sleeving, Tubular Wire Braid, 3.048Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 02F4315
SLEEVING, TUBULAR WIRE BRAID, 3.048MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:3.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 3.048MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:3.05mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F4315
Product Name Sleeving, Tubular Wire Braid, 3.048Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details