Belden Inc. BRAID, TUBULAR, 1/8 INCH, 14AWG EQUIVALENT, TINNED COPPER 8660 000250

Description
Braided Wire Shielding and Bonding Cables, 250 ft. Length, Tinned Copper
Description
Braided Wire Shielding and Bonding Cables, 250 ft. Length, Tinned Copper

Suppliers

Company
Product
Description
Supplier Links
BRAID, TUBULAR, 1/8 INCH, 14AWG EQUIVALENT, TINNED COPPER - 70004185 - Allied Electronics, Inc.
Fort Worth, TX, USA
BRAID, TUBULAR, 1/8 INCH, 14AWG EQUIVALENT, TINNED COPPER
70004185
BRAID, TUBULAR, 1/8 INCH, 14AWG EQUIVALENT, TINNED COPPER 70004185
Braided Wire Shielding and Bonding Cables, 250 ft. Length, Tinned Copper

Braided Wire Shielding and Bonding Cables, 250 ft. Length, Tinned Copper

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004185
Product Name BRAID, TUBULAR, 1/8 INCH, 14AWG EQUIVALENT, TINNED COPPER
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details