Belden Inc. Multiple Conductor Cables 8643 060100

Description
3 Conductor Multi-Conductor Cable Chrome 30 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 30 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5544-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5544-100-ND
Multiple Conductor Cables BEL5544-100-ND
3 Conductor Multi-Conductor Cable Chrome 30 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Chrome 30 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, POLYPROPYLENE, 30AWG STRAND (7X38), CONTROL/INSTRUMENT, 3 COND - 70005776 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, POLYPROPYLENE, 30AWG STRAND (7X38), CONTROL/INSTRUMENT, 3 COND
70005776
MULTI CONDUCTOR, POLYPROPYLENE, 30AWG STRAND (7X38), CONTROL/INSTRUMENT, 3 COND 70005776
Non-Paired Audio, Control and Instrumentation Cable, Tinned Copper Tinned copper, polypropylene insulated, conductors cabled around textile strength member. Tinned copper braid shield, paper separator. Chrome PVC jacket. Suggested Working Voltage: 200 V. Braid shield 95% shield coverage 105°C. 30 gauge stranded conductors (7 × 38). The Maximum recommended current for the above mentioned cable is 0.9 Amps per conductor @ 25°C.

Non-Paired Audio, Control and Instrumentation Cable, Tinned Copper
Tinned copper, polypropylene insulated, conductors cabled around textile strength member. Tinned copper braid shield, paper separator. Chrome PVC jacket. Suggested Working Voltage: 200 V. Braid shield 95% shield coverage 105°C. 30 gauge stranded conductors (7 × 38).
The Maximum recommended current for the above mentioned cable is 0.9 Amps per conductor @ 25°C.

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Belden - 02F5683 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Belden
02F5683
Shielded Multiconductor Cable, 3 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Belden 02F5683
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 30AWG, 100FT, 200V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 30AWG, 100FT, 200V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5544-100-ND 70005776 02F5683
Product Name Multiple Conductor Cables MULTI CONDUCTOR, POLYPROPYLENE, 30AWG STRAND (7X38), CONTROL/INSTRUMENT, 3 COND Shielded Multiconductor Cable, 3 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid Braid
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details