Belden Inc. Multiple Conductor Cables 8641 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5543-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5543-500-ND
Multiple Conductor Cables BEL5543-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004883 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004883
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004883
24 AWG (7 × 32) stranded Tinned copper, polyethylene insulated, twisted pair. Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire, Chrome PVC jacket. The Beldfoil® shield combines high cable reliability with ease termination.

24 AWG (7 × 32) stranded Tinned copper, polyethylene insulated, twisted pair. Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire, Chrome PVC jacket. The Beldfoil® shield combines high cable reliability with ease termination.

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K6334 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
87K6334
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 87K6334
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5543-500-ND 70004883 87K6334
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details