Belden Inc. Multiple Conductor Cables 8641 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5542-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5542-1000-ND
Multiple Conductor Cables BEL5542-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 11C1907 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
11C1907
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 11C1907
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004884 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004884
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004884
Line Level Analog Audio Cable, 24 AWG Wire Size, 300 V Voltage Rating 24 AWG (7 × 32) stranded Tinned copper, polyethylene insulated, twisted pair. Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire, Chrome PVC jacket. The Beldfoil® shield combines high cable reliability with ease termination. Major network events such as the olympics, space launches, and presidential news conferences to everyday audio and video applications.

Line Level Analog Audio Cable, 24 AWG Wire Size, 300 V Voltage Rating
24 AWG (7 × 32) stranded Tinned copper, polyethylene insulated, twisted pair. Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire, Chrome PVC jacket. The Beldfoil® shield combines high cable reliability with ease termination.
Major network events such as the olympics, space launches, and presidential news conferences to everyday audio and video applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5542-1000-ND 11C1907 70004884
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details