Belden Inc. Multiple Conductor Cables 8641 060100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1109-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1109-100-ND
Multiple Conductor Cables BEL1109-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004882 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004882
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004882
24 AWG (7 × 32) stranded Tinned copper, polyethylene insulated, twisted pair. Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire, Chrome PVC jacket. The Beldfoil® shield combines high cable reliability with ease termination.

24 AWG (7 × 32) stranded Tinned copper, polyethylene insulated, twisted pair. Beldfoil® aluminum-polyester shield. 24 AWG stranded tinned copper drain wire, Chrome PVC jacket. The Beldfoil® shield combines high cable reliability with ease termination.

Supplier's Site
Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden - 87K2825 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
87K2825
Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden 87K2825
SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1109-100-ND 70004882 87K2825
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT Shielded Cable Multipair, 1Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products