Belden Inc. Multiple Conductor Cables 8628 060100

Description
7 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5538-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5538-100-ND
Multiple Conductor Cables BEL5538-100-ND
7 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Belden - 87K1783 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Belden
87K1783
Unshielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Belden 87K1783
UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5538-100-ND 87K1783
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2012218 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details