Belden Inc. Multiple Conductor Cables 8627 060100

Description
4 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5536-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5536-100-ND
Multiple Conductor Cables BEL5536-100-ND
4 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Chrome 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 14Awg 100Ft; Cable Shielding Belden - 02F5342 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 14Awg 100Ft; Cable Shielding Belden
02F5342
Unshielded Multiconductor Cable 4 Conductor 14Awg 100Ft; Cable Shielding Belden 02F5342
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 4 COND, 14AWG STRAND (19X27), PVC INSULAT, CONTROL/INSTRUMENT C - 70005103 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 14AWG STRAND (19X27), PVC INSULAT, CONTROL/INSTRUMENT C
70005103
MULTI CONDUCTOR, 4 COND, 14AWG STRAND (19X27), PVC INSULAT, CONTROL/INSTRUMENT C 70005103
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5536-100-ND 02F5342 70005103
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 14Awg 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 4 COND, 14AWG STRAND (19X27), PVC INSULAT, CONTROL/INSTRUMENT C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 14 AWG 14 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/525-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers