Electronic, 15 Conductor 16AWG (19x29) Tinned Copper, PVC Insulation, PVC Outer Jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8623 |
| Product Name | Electronic, 15 C #16 Str TC, PVC Ins, PVC Jkt |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |