Belden Inc. Multiple Conductor Cables 8623 060500

Description
15 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5533-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5533-500-ND
Multiple Conductor Cables BEL5533-500-ND
15 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Multicore Cable, Number Of Conductors 15, Weight Unit 152.3 Lbs Rohs Compliant Belden - 03F1556 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, Number Of Conductors 15, Weight Unit 152.3 Lbs Rohs Compliant Belden
03F1556
Multicore Cable, Number Of Conductors 15, Weight Unit 152.3 Lbs Rohs Compliant Belden 03F1556
Multicore Cable, Number Of Conductors 15, Weight Unit 152.3 Lbs RoHS Compliant: Yes

Multicore Cable, Number Of Conductors 15, Weight Unit 152.3 Lbs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5533-500-ND 03F1556
Product Name Multiple Conductor Cables Multicore Cable, Number Of Conductors 15, Weight Unit 152.3 Lbs Rohs Compliant Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/625-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers