The Belden 8622 is a 12-conductor cable featuring 16 AWG tinned copper conductors, designed for applications involving analog signals, control systems, line level audio, voice communications, and panel wiring. The cable is insulated with PVC and has a PVC outer jacket, providing durability and flexibility. The nominal overall diameter of the cable is 0.627 inches (15.9 mm), with a minimum bend radius of 6.3 inches (160 mm) for both stationary and installation scenarios. It operates effectively within a temperature range of -30°C to +75°C and has a maximum pull tension of 480 lbs (220 kg). Electrical characteristics include a nominal conductor DCR of 4.45 Ohm per 1000 feet and a maximum current rating of 8.4 amps per conductor at 30°C. The cable is rated for a maximum voltage of 600V and has a capacitance of 19.5 pF/ft. This product is suitable for indoor use and complies with various environmental regulations, including UL 1581 (VW-1) and IEC 60332-1-2 for flammability. It is also compliant with EU directives regarding RoHS and WEEE, as well as UKCA and China RoHS II regulations.
Electronic, 12 Conductor 16AWG (19x29) Tinned Copper, PVC Insulation, PVC Outer Jacket
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8622 |
| Product Name | Electronic, 12 C #16 Str TC, PVC Ins, PVC Jkt |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |