Belden Inc. Multiple Conductor Cables 8622 060500

Description
12 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5531-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5531-500-ND
Multiple Conductor Cables BEL5531-500-ND
12 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Belden - 02F6103 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Belden
02F6103
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Belden 02F6103
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5531-500-ND 02F6103
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details