Belden Inc. Multiple Conductor Cables 8622 060100

Description
12 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5529-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5529-100-ND
Multiple Conductor Cables BEL5529-100-ND
12 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Chrome 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 12 Conductor 16Awg 100Ft; Cable Shielding Belden - 02F4237 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 16Awg 100Ft; Cable Shielding Belden
02F4237
Unshielded Multiconductor Cable 12 Conductor 16Awg 100Ft; Cable Shielding Belden 02F4237
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5529-100-ND 02F4237
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 12 Conductor 16Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details