Belden Inc. Multiple Conductor Cables 8620 060500

Description
4 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5525-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5525-500-ND
Multiple Conductor Cables BEL5525-500-ND
4 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 4 COND, 16AWG STRAND (19X29), PVC INSULAT, CONTROL/INSTRUMENT C - 70005121 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 16AWG STRAND (19X29), PVC INSULAT, CONTROL/INSTRUMENT C
70005121
MULTI CONDUCTOR, 4 COND, 16AWG STRAND (19X29), PVC INSULAT, CONTROL/INSTRUMENT C 70005121
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 4 Conductor 16Awg 500Ft; Cable Shielding Belden - 02F4232 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 16Awg 500Ft; Cable Shielding Belden
02F4232
Unshielded Multiconductor Cable 4 Conductor 16Awg 500Ft; Cable Shielding Belden 02F4232
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5525-500-ND 70005121 02F4232
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 4 COND, 16AWG STRAND (19X29), PVC INSULAT, CONTROL/INSTRUMENT C Unshielded Multiconductor Cable 4 Conductor 16Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 16 AWG 16 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details