Belden Inc. Multiple Conductor Cables 8619 060500

Description
19 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
19 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5523-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5523-500-ND
Multiple Conductor Cables BEL5523-500-ND
19 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

19 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 19 Conductor 18Awg, 500Ft; Cable Shielding Belden - 02F6168 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 18Awg, 500Ft; Cable Shielding Belden
02F6168
Unshielded Multiconductor Cable 19 Conductor 18Awg, 500Ft; Cable Shielding Belden 02F6168
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 19 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005119 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 19 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005119
MULTI CONDUCTOR, 19 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005119
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5523-500-ND 02F6168 70005119
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 19 Conductor 18Awg, 500Ft; Cable Shielding Belden MULTI CONDUCTOR, 19 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 19 # 19 #
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC20605M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details