Belden Inc. Multiple Conductor Cables 8619 060100

Description
19 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
19 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1529-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1529-100-ND
Multiple Conductor Cables BEL1529-100-ND
19 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

19 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 19 Conductor 18Awg, 100Ft; Cable Shielding Belden - 87K7258 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 18Awg, 100Ft; Cable Shielding Belden
87K7258
Unshielded Multiconductor Cable 19 Conductor 18Awg, 100Ft; Cable Shielding Belden 87K7258
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 19 CONDUCTOR, 18AWG STRAND (19X30), PVC INSULATED, AUDIO, CONT - 70005093 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 19 CONDUCTOR, 18AWG STRAND (19X30), PVC INSULATED, AUDIO, CONT
70005093
MULTI CONDUCTOR, 19 CONDUCTOR, 18AWG STRAND (19X30), PVC INSULATED, AUDIO, CONT 70005093
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1529-100-ND 87K7258 70005093
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 19 Conductor 18Awg, 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 19 CONDUCTOR, 18AWG STRAND (19X30), PVC INSULATED, AUDIO, CONT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 19 # 19 #
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1862849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.9843 ft (3 dm)
View Details